IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > water filters > Philips AC4062/00

AC4062 Clean air system

Brand: Philips
Product code: AC4062/00
EAN/UPC code:
Category: water filters 
Release date: 02 Jul 2007
Info modified on: 19 Sep 2008 08:49:07
Fresh air at home - Always with 6-stage CleanAir System
AC4062/00 Philips
707k

Specs
Alternatives
Options
Technical details
Cord length 1.8 m
EAN F-box 87 10103 31458 5 (Western Europe)
87 10103 31460 8 (China)
Noise level < 47 (JIS compliance)
Product dimensions Approx. H490 x W481 x D220 mm; 7.9Kg
Input frequency 50/ 60 Hz
Input voltage 220 - 240 V
Cable length 1.8 m
Air inlet mesh Christal Silver
CADR/ft³ > 128 min
Control button colour Silver Blue
Control panel Christal Silver
ESP particle filter AC4106
F-box Approx. H575 x W552 x D283 mm; 9.7Kg
Gas removal efficiency > 99 (run at hi speed over 3 mins inside 1m3 box)
Technical details
Operating humidity range 20 - 90 %
Operating temperature range (T-T) 5 - 40 °C
Particle removal efficiency > 99 (particle size at 0.02 - 10 µm)
Power consumption 61 (at 220V~, hi speed)
65 (at 220-240V~, hi speed)
Rear Housing Translucent Algiers Blue
Recommended room size Up to 40
Zeolite gas filter AC4116
12 NC code 8834 062 00010 (Western Europe)
8834 062 00710 (China)
CTV code 8834 062 00000
2 offers, from €177.67